Status: | Active |
---|---|
Series: | MAX1039, MAX1039K, MAX1039L, MAX1039M |
RoHS: | Unknown |
High-Speed I²C-Compatible Serial Interface 400kHz Fast Mode 1.7MHz High-Speed Mode |
400kHz Fast Mode |
1.7MHz High-Speed Mode |
Single Supply 2.7V to 3.6V (MAX1037/MAX1039) 4.5V to 5.5V (MAX1036/MAX1038) |
2.7V to 3.6V (MAX1037/MAX1039) |
4.5V to 5.5V (MAX1036/MAX1038) |
Internal Reference 2.048V (MAX1037/MAX1039) 4.096V (MAX1036/MAX1038) |
2.048V (MAX1037/MAX1039) |
4.096V (MAX1036/MAX1038) |
External Reference: 1V to VDD |
Internal Clock |
4-Channel Single-Ended or 2-Channel Pseudo-Differential (MAX1036/MAX1037) |
12-Channel Single-Ended or 6-Channel Pseudo-Differential (MAX1038/MAX1039) |
Internal FIFO with Channel-Scan Mode |
Low Power 350µA at 188ksps 110µA at 75ksps 8µA at 10ksps 1µA in Power-Down Mode |
350µA at 188ksps |
110µA at 75ksps |
8µA at 10ksps |
1µA in Power-Down Mode |
Software Configurable Unipolar/Bipolar |
Small Packages 8-Pin SOT23 (MAX1036/MAX1037) 16-Pin QSOP (MAX1038/MAX1039) |
8-Pin SOT23 (MAX1036/MAX1037) |
16-Pin QSOP (MAX1038/MAX1039) |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 12 |
Conv. Rate (ksps) (max) | 188 |
Data Bus | I2C |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.048 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 3.3 |
Unipolar VIN (V) (max) | 2.048 |
Bipolar VIN (±V) (max) | 1.024 |
INL (±LSB) | 1 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | - |
---|---|
IC Interface Type | - |
No. of Drivers | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Driver Case Style | - |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
ADC / DAC Case Style | QSOP |
Base Number | 1039 |
Conversion Time | 6.1µs |
Data Interface | I2C Serial |
IC Temperature Range | Industrial |
Input Channel Type | Pseudo Differential Single Ended |
No. of Bits | 8bit |
No. of Channels | 12Channels |
Operating Temperature Range | -40°C to +85°C |
Resolution (Bits) | 8bit |
Sampling Rate | 188kSPS |
Supply Current | 350µA |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Type | Single |
Termination Type | Surface Mount Device |
2.7V to 5.5V, Low-Power, 4-/12 | Analog Devices |
Adc, 8Bit, 188Ksps, -40 To 85Deg C | Newark Electronics |
ADC, 8BIT, 188KSPS, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX1039AEEE+ ?
Additional datasheets, footprints and schematics for MAX1039AEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1039AEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1039AEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1039AEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1039AEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1039AEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1039AEEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1039AEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1039AEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1039AEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1039AEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.