Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 52V |
---|---|
Voltage Rating V DC | 70V |
Product Range | - |
Clamping Voltage Vc Max | 225V |
Varistor Case Style | 0405 |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 3A |
Operating Temperature Min | - |
Operating Temperature Max | - |
Peak Energy (10/1000uS) | 20mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Max | 120V |
Capacitance | 8pF |
Peak Pulse Current Ippm | 3A |
MAV Series Metal Oxide Varistor 8pF, Clamping 225V, Varistor 120V 0405 Case | AVX MAV0020DP | RS Americas |
Var 52VAC/70VDC 3A 120V 0405 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MAV0020DP?
Additional datasheets, footprints and schematics for MAV0020DP are listed on our Part Details page. You can also find images and similar parts to MAV0020DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAV0020DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAV0020DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAV0020DP fall under?
The MAV0020DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MAV0020DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAV0020DP you can contact the distributor directly for product support, shipping queries etc.
Is the MAV0020DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAV0020DP have stock available?
Authorised distributors including RS Americas, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for MAV0020DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAV0020DP often in real-time on the comparison pages.
What if I can't find stock of MAV0020DP?
You can fill out our help required form which you can use to request a quote for MAV0020DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.