MAL218297005E3 Capacitors by Vishay Intertechnology

CAP 150µF 35V 20%

Status: Unknown
Series: 182 CPHZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for Farnell
Farnell
from US$1.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.02
-
Buy Now
Logo for element14
element14
from US$1.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 35V
Product Range 182 CPHZ Series
Capacitance Tolerance ± 20%
AE Capacitor Case Radial Can - SMD
ESR 0.027ohm
Lifetime @ Temperature 10000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, Hybrid Alu Elec, 150Uf, 20%, 35V | Newark Electronics
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America
CAP, 150µF, 35V, 20% | element14
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL218297005E3?

Additional datasheets, footprints and schematics for MAL218297005E3 are listed on our Part Details page. You can also find images and similar parts to MAL218297005E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL218297005E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL218297005E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL218297005E3 fall under?

The MAL218297005E3 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL218297005E3 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL218297005E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL218297005E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL218297005E3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MAL218297005E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL218297005E3 often in real-time on the comparison pages.

What if I can't find stock of MAL218297005E3?

You can fill out our help required form which you can use to request a quote for MAL218297005E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay