Status: | Unknown |
---|---|
Series: | 150 CRZ |
RoHS: | Compliant |
Prices starting from US$0.45
Extended useful life: up to 10 000 h at 105 °C for MAL215099...E3 parts |
Polarized aluminum electrolytic capacitors, non‑solid electrolyte, self healing |
SMD‑version with base plate, lead (Pb)-free reflow solderable |
Applications |
---|
SMD technology, for high temperature reflow soldering |
Industrial and professional applications |
Automotive, general industrial, telecom |
Datasheet |
---|
150 CRZ |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Tests and Requirements |
E-Series Values |
Product Coding |
Packaging Information |
---|
Packaging: SMD |
Product Literature |
---|
AEC-Q200 Qualified Products |
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Replacement Table |
Engineering Solutions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
150 CRZ Series 10 V 470 uF 105â–‘C 8 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Cap, 470Uf, 10V, Alu Elec, Radial Can | Newark Electronics |
CAP, 470µF, 10V, SMD | element14 |
Aluminum Electrolytic Capacitor, 470 uF, 10 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Aluminum Electrolytic Capacitor, 470 uF, 10 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL215097412E3?
Additional datasheets, footprints and schematics for MAL215097412E3 are listed on our Part Details page. You can also find images and similar parts to MAL215097412E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL215097412E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215097412E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL215097412E3 fall under?
The MAL215097412E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL215097412E3 when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215097412E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL215097412E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL215097412E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MAL215097412E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL215097412E3 often in real-time on the comparison pages.
What if I can't find stock of MAL215097412E3?
You can fill out our help required form which you can use to request a quote for MAL215097412E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.