Status: | Unknown |
---|---|
Series: | 146 RTI Series |
RoHS: | Unknown |
Prices starting from US$0.58
Capacitance | 100µF |
---|---|
Voltage Rating | 63V |
Product Range | 146 RTI Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 16mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Lifetime @ Temperature | 2500 hours @ 125°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AC Ripple Current @ 100Hz | 600mA |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
Dissipation Factor | 0.1% |
Dissipation Factor Frequency | 100Hz |
External Length / Height | 16mm |
Impedance | 0.22ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.6mm |
Leakage Current | 66µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Operating life Time | 2500h |
Ripple Current @ 105°C to 125°C | 600mA |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 125°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 63V |
Voltage Rating V DC | 63V |
Aluminium Electrolytic Capacitor, 146 Rti Series, 100 - F, - 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Vishay MAL214638101E3 | Newark Electronics |
CAP, 100µF, 63V, 20%, THROUGH HOLE | element14 |
CAP ALUM 100UF 20% 63V RADIAL | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 63 V, ± 20%, 2500 hours @ 125°C, Radial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 100 uF, 63 V, � 20%, 2500 hours @ 125�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL214638101E3?
Additional datasheets, footprints and schematics for MAL214638101E3 are listed on our Part Details page. You can also find images and similar parts to MAL214638101E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL214638101E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214638101E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL214638101E3 fall under?
The MAL214638101E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL214638101E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214638101E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL214638101E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL214638101E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MAL214638101E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL214638101E3 often in real-time on the comparison pages.
What if I can't find stock of MAL214638101E3?
You can fill out our help required form which you can use to request a quote for MAL214638101E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.