MAL213816681E3 Capacitors by Vishay Intertechnology

ALUMINUM ELECTROLYTIC CAPACITOR 680UF 25V 20% AXIAL

Status: Unknown
Series: 138 AML Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$1.74
793
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
793
in stock
Buy Now
Logo for element14
element14
from US$1.42
793
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 25V
Product Range 138 AML Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 10mm
Lead Spacing -
Height 30mm

Alternative Descriptions

Aluminum Electrolytic Capacitor 680Uf, 25V, 20%, Axial | Newark Electronics
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 25V, 20%, AXIAL | element14
138AML Series ╪ 10 x 30 mm 680 uF ▒20 % 25 V Axial Mini Aluminum Capacitor | Future Electronics
Aluminum Electrolytic Capacitor, 680 uF, 25 V, ± 20%, 10000 hours @ 105°C, Axial Leaded | Avnet America
Aluminum Electrolytic Capacitor, 680 uF, 25 V, � 20%, 10000 hours @ 105�C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL213816681E3?

Additional datasheets, footprints and schematics for MAL213816681E3 are listed on our Part Details page. You can also find images and similar parts to MAL213816681E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL213816681E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL213816681E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL213816681E3 fall under?

The MAL213816681E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL213816681E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL213816681E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL213816681E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL213816681E3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MAL213816681E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL213816681E3 often in real-time on the comparison pages.

What if I can't find stock of MAL213816681E3?

You can fill out our help required form which you can use to request a quote for MAL213816681E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay