Status: | Unknown |
---|---|
Series: | 136 RVI |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
692
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,193
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
692
in stock
|
Buy Now | |
element14
from US$0.59
|
672
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
RS
from US$0.62
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.60
|
-
|
Buy Now |
Very low impedance and low ESR |
Very long useful life: 4000 h to 10 000 h at 105 °C, very high reliability |
Excellent ripple current capability |
Applications |
---|
Power supplies (SMPS, DC/DC converters) for general industrial, EDP, audio‑video, and telecommunications |
Smoothing, filtering, buffering |
Application Notes |
---|
Application Note |
Datasheet |
---|
136 RVI |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Radial |
Lead Forming Options |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor: electrolytic | Transfer Multisort Elektronik |
220UF 35V 10X16 5MMLS | TTI Europe |
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Radial | Newark Electronics |
CAP, 220µF, 35V, 20%, THROUGH HOLE | Farnell |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 6000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Aluminium Capacitors Radial 220uF 35V | RS |
136 RVI Series 35 V 220 uF 105 ░C ╪ 10 x 16 mm LS=5 mm Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, ± 20%, 6000 hours @ 105°C, Radial Leaded | Avnet America |
Vishay Radial Electrolytic Capacitor, 220uF, 77uA, 35V, 830mA | Distrelec |
Where can I find additional details, specifications and documents for a MAL213660221E3?
Additional datasheets, footprints and schematics for MAL213660221E3 are listed on our Part Details page. You can also find images and similar parts to MAL213660221E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL213660221E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL213660221E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL213660221E3 fall under?
The MAL213660221E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL213660221E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL213660221E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL213660221E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL213660221E3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for MAL213660221E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL213660221E3 often in real-time on the comparison pages.
What if I can't find stock of MAL213660221E3?
You can fill out our help required form which you can use to request a quote for MAL213660221E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.