Status: | Unknown |
---|---|
Series: | 118 AHT Series |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
1,317
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,317
in stock
|
Buy Now | |
element14
from US$1.50
|
1,280
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
768
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | 118 AHT Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 6.5mm |
Lead Spacing | - |
Cap, 100Uf, 25V, Alu Elec, Axial | Newark Electronics |
CAP, 100µF, 25V, 20%, THROUGH HOLE | Farnell |
100uF 25 V Aluminum Electrolytic Capacitor, 118 Series 500h 6.5 (Dia.) x 18mm | BC Components / Vishay MAL211836101E3 | RS Americas |
118AHT Series 25 V 100 uF 125 ░C ╪ 6.9 x 18.5 mm Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, ± 20%, 4000 hours @ 125°C, Axial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, � 20%, 4000 hours @ 125�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL211836101E3?
Additional datasheets, footprints and schematics for MAL211836101E3 are listed on our Part Details page. You can also find images and similar parts to MAL211836101E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL211836101E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL211836101E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL211836101E3 fall under?
The MAL211836101E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL211836101E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL211836101E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL211836101E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL211836101E3 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS Americas and Future Electronics have stock available or on a lead time for MAL211836101E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL211836101E3 often in real-time on the comparison pages.
What if I can't find stock of MAL211836101E3?
You can fill out our help required form which you can use to request a quote for MAL211836101E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.