Status: | Unknown |
---|---|
Series: | 101/102 PHR-ST |
RoHS: | Compliant |
Long useful life: 10 000 h to 15 000 h at +85 °C |
Low ESR |
Available in case sizes up to Ø 90 mm x 220 mm |
Applications |
---|
Buffering and filtering |
Motor drives, inverters, UPS, and traction systems |
Pulsed power supplies |
Datasheet |
---|
101/102 PHR-ST |
General Information |
---|
Selection Chart |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Safety |
Introduction |
Mechanical Options |
---|
Accessories |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Technical Notes |
---|
Application Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
3300 100V 35X80Mm 85 10000H |Vishay MAL210129332E3 | Newark Electronics |
Aluminum Electrolytic Capacitor, 3300 uF, 100 V, ± 20%, Screw | Avnet America |
Aluminum Electrolytic Capacitor, 3300 uF, 100 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL210129332E3?
Additional datasheets, footprints and schematics for MAL210129332E3 are listed on our Part Details page. You can also find images and similar parts to MAL210129332E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL210129332E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL210129332E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL210129332E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL210129332E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL210129332E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for MAL210129332E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL210129332E3 often in real-time on the comparison pages.
What if I can't find stock of MAL210129332E3?
You can fill out our help required form which you can use to request a quote for MAL210129332E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.