Status: | Unknown |
---|---|
Series: | 021 ASM |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
354
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
3,009
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
432
in stock
|
Buy Now | |
element14
from US$0.69
|
354
in stock
|
Buy Now | |
RS
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Long useful life: 2500 h to 8000 h at 85 °C |
Miniaturized, high CV-product per unit volume |
Charge and discharge proof |
Applications |
---|
General purpose, industrial, automotive, audio-video |
Coupling, decoupling, smoothing, filtering, buffering |
Portable and mobile equipment (small size, low mass) |
Application Notes |
---|
Application Note |
Datasheet |
---|
021 ASM |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Axial |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor, Alu Electrolytic, Cap 2.2uF, Tol 20%, Axial Miniature, Vol-Rtg 63V | BC Components / Vishay MAL202138228E3 | RS Americas |
Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Axial | Newark Electronics |
CAP, 2.2µF, 63V, 20% | element14 |
Aluminium Capacitor Leaded 2.2uF 63V | RS |
021ASM Series ╪ 4.5 x 10 mm 2.2 uF ▒20 % 63 V Miniature Axial Aluminum Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 2.2 uF, 63 V, ± 20%, 2500 hours @ 85°C, Axial Leaded | Avnet America |
Vishay Axial Electrolytic Capacitor, 2.2uF, 63V, 4.3uA, ± | Distrelec |
Aluminum Electrolytic Capacitor, 2.2 uF, 63 V, � 20%, 2500 hours @ 85�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL202138228E3?
Additional datasheets, footprints and schematics for MAL202138228E3 are listed on our Part Details page. You can also find images and similar parts to MAL202138228E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL202138228E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL202138228E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL202138228E3 fall under?
The MAL202138228E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL202138228E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL202138228E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL202138228E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL202138228E3 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAL202138228E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL202138228E3 often in real-time on the comparison pages.
What if I can't find stock of MAL202138228E3?
You can fill out our help required form which you can use to request a quote for MAL202138228E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.