Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 16W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220 |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 16W |
Peak Non Rep Surge Current Itsm 50Hz | - |
Holding Current Max Ih | 50mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
8A 400V TRIAC TO220 | TTI Europe |
TRIAC, 400V, 8A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a MAC9DG?
Additional datasheets, footprints and schematics for MAC9DG are listed on our Part Details page. You can also find images and similar parts to MAC9DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC9DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC9DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC9DG fall under?
The MAC9DG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to MAC9DG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC9DG you can contact the distributor directly for product support, shipping queries etc.
Is the MAC9DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAC9DG have stock available?
Authorised distributors including element14, TTI Europe and Farnell have stock available or on a lead time for MAC9DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC9DG often in real-time on the comparison pages.
What if I can't find stock of MAC9DG?
You can fill out our help required form which you can use to request a quote for MAC9DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.