Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
11,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
1,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
990
in stock
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 800mA |
Triac Case Style | SOT-223 |
Gate Trigger Current Max (QI) Igt | 10mA |
Gate Trigger Voltage Max Vgt | 2V |
Peak Gate Power | 5W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 800mA |
Triac Case Style | SOT-223 |
Gate Trigger Current Max (QI), Igt | 10mA |
Gate Trigger Voltage Max Vgt | 2V |
Peak Gate Power | 5W |
RoHS Compliant | Yes |
MAC08MT Series 600 V 800 mA Surface Mount Sensitive Gate Thyristor - SOT-223 | Future Electronics |
SMD Triac 0,8A 600V 10mA SOT223 | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
Triac, 600V, 800Ma, Sot-223 | Newark Electronics |
0.8A 600V TRIAC SOT223 | TTI Europe |
Where can I find additional details, specifications and documents for a MAC08MT1G?
Additional datasheets, footprints and schematics for MAC08MT1G are listed on our Part Details page. You can also find images and similar parts to MAC08MT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC08MT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC08MT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC08MT1G fall under?
The MAC08MT1G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to MAC08MT1G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC08MT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MAC08MT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAC08MT1G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MAC08MT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC08MT1G often in real-time on the comparison pages.
What if I can't find stock of MAC08MT1G?
You can fill out our help required form which you can use to request a quote for MAC08MT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.