Status: | Unknown |
---|---|
Series: | 64 |
RoHS: | Unknown |
Industrial grade |
0.5 W at 70 °C |
Tests according to CECC 41000 or IEC 60393-1 |
Application Notes |
---|
Application Note |
Datasheet |
---|
64 |
General Information |
---|
Quick Reference Listing |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Trimmer, Pot, 500R, 23Turn, Th | Newark Electronics |
Resistor Trimmer, Cermet, 500 Ohm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet America |
TRIMMER, POT, 500R, 23TURN, THD | element14 |
Vishay Trimmer Potentiometer 500Ohm 500mW | Distrelec |
Where can I find additional details, specifications and documents for a M64Z501KB40?
Additional datasheets, footprints and schematics for M64Z501KB40 are listed on our Part Details page. You can also find images and similar parts to M64Z501KB40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M64Z501KB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M64Z501KB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M64Z501KB40 fall under?
The M64Z501KB40 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to M64Z501KB40 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M64Z501KB40 you can contact the distributor directly for product support, shipping queries etc.
Is the M64Z501KB40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M64Z501KB40 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and Farnell have stock available or on a lead time for M64Z501KB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M64Z501KB40 often in real-time on the comparison pages.
What if I can't find stock of M64Z501KB40?
You can fill out our help required form which you can use to request a quote for M64Z501KB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.