Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.77
Port Material | 17-4PH |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | 24 x 24 x 82mm, .94 x .94 x 3.23in |
Supply Voltage | 9 – 30V |
Pressure | 5000psi |
Overpressure | 2X Rated |
Output/Span | 4 – 20 mA |
Accuracy | ±0.25% FSO |
Options | No Snubber, Adhesive Label |
Sensor Type | Industrial Pressure Transducers |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PRESS XDCR M5254-000005-05KPG Pressure Sensor Type: Industrial Pressure Transducer Pressure: 344.73 bar Pressure: 5000 psi Pressure Type: Gauge Supply Voltage Range: 9 – 30 V Industrial Pressure Transducer 344.73 bar 5000 psi Gauge | Compact Industrial Pressure Transducer | Part Number: M5254-000005-05KPG | Internal Number: M5254-000005-05KPG | TE Connectivity | TE Store |
Press Xdcr M5254-000005-05Kpg |Te Connectivity Sensors M5254-000005-05KPG | Newark Electronics |
Pressure Sensor 0Psi to 5000Psi Gauge | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR IND 5KPSI SS GAUGE | Sager |
Where can I find additional details, specifications and documents for a M5254-000005-05KPG?
Additional datasheets, footprints and schematics for M5254-000005-05KPG are listed on our Part Details page. You can also find images and similar parts to M5254-000005-05KPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5254-000005-05KPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5254-000005-05KPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5254-000005-05KPG fall under?
The M5254-000005-05KPG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to M5254-000005-05KPG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5254-000005-05KPG you can contact the distributor directly for product support, shipping queries etc.
Is the M5254-000005-05KPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5254-000005-05KPG have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for M5254-000005-05KPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5254-000005-05KPG often in real-time on the comparison pages.
What if I can't find stock of M5254-000005-05KPG?
You can fill out our help required form which you can use to request a quote for M5254-000005-05KPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.