Status: | Unknown |
---|---|
Series: | 43 |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
205
in stock
|
Buy Now | |
element14
from US$2.77
|
205
in stock
|
Buy Now | |
Conrad
from US$4.12
|
64
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$3.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
0.75 W at 70 °C |
Wide ohmic value range (10 Ω to 5 MΩ) |
Panel mount available |
Application Notes |
---|
Application Note |
Datasheet |
---|
43 |
General Information |
---|
Quick Reference Listing |
6 |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Trimmer, 20 Turn 200K | Newark Electronics |
TRIMMER, 20 TURN 200K | element14 |
Spindle drive for highly accurate adjustments. High long-term stability. For applications where high reliability and greatest protection against external influences is required. Linear characteristic curve. | Conrad |
M43 Series 200 kO â–’10% 0.75 W â–’100 ppm/â–‘C Rectangular Multi-Turn Cermet Trimmer | Future Electronics |
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 750 mW, 18 Turn, Multi Turn, Through Hole | Avnet America |
Trimmer, Cermet, Rest 200 Kilohms, PCB, 15 Turns, Pwr-Rtg 0.5 W, Linear | Spectrol / Sfernice / Vishay M43P204KB40 | RS Americas |
Resistor Trimmer, Cermet, 200 kOhm, � 10%, 750 mW, 18 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a M43P204KB40?
Additional datasheets, footprints and schematics for M43P204KB40 are listed on our Part Details page. You can also find images and similar parts to M43P204KB40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M43P204KB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M43P204KB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M43P204KB40 fall under?
The M43P204KB40 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to M43P204KB40 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M43P204KB40 you can contact the distributor directly for product support, shipping queries etc.
Is the M43P204KB40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M43P204KB40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Future Electronics have stock available or on a lead time for M43P204KB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M43P204KB40 often in real-time on the comparison pages.
What if I can't find stock of M43P204KB40?
You can fill out our help required form which you can use to request a quote for M43P204KB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.