Status: | Unknown |
---|---|
Series: | 43 |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.18
|
2,468
in stock
|
Buy Now | |
element14
from US$5.50
|
4,899
in stock
|
Buy Now | |
Farnell
from US$5.23
|
4,899
in stock
|
Buy Now | |
Distrelec
from US$6.26
|
42
in stock
|
Buy Now | |
Rutronik
from US$3.75
|
-
|
Buy Now | |
Newark Electronics
from US$5.77
|
-
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
0.75 W at 70 °C |
Wide ohmic value range (10 Ω to 5 MΩ) |
Panel mount available |
Application Notes |
---|
Application Note |
Datasheet |
---|
43 |
General Information |
---|
Quick Reference Listing |
6 |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
TRIMMER, 20 TURN 10K | element14 |
43P side adj mount cermet trimmer,10K | RS |
Vishay Trimmer Potentiometer 10kOhm 750mW | Distrelec |
M43P 10K 10% LIN 0,75W | Rutronik |
Trimmer, Cermet, 18 Turns, Panel | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 750 mW, 18 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 750 mW, 18 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a M43P103KB30T601?
Additional datasheets, footprints and schematics for M43P103KB30T601 are listed on our Part Details page. You can also find images and similar parts to M43P103KB30T601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M43P103KB30T601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M43P103KB30T601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M43P103KB30T601 fall under?
The M43P103KB30T601 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to M43P103KB30T601 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M43P103KB30T601 you can contact the distributor directly for product support, shipping queries etc.
Is the M43P103KB30T601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M43P103KB30T601 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Rutronik have stock available or on a lead time for M43P103KB30T601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M43P103KB30T601 often in real-time on the comparison pages.
What if I can't find stock of M43P103KB30T601?
You can fill out our help required form which you can use to request a quote for M43P103KB30T601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.