Status: | Active |
---|---|
Series: | M41T83 |
RoHS: | Compliant |
Prices starting from US$2.65
Ultra-low battery supply current of 365 nA |
Factory-calibrated accuracy of ±5 ppm typical after 2 reflows (SOX18) Much better accuracies achievable using built-in programmable analog and digital calibration circuits |
Much better accuracies achievable using built-in programmable analog and digital calibration circuits |
2.0 V to 5.5 V clock operating voltage |
Counters for tenths/hundredths of seconds, seconds, minutes, hours, day, date, month, year, and century |
Automatic switchover and reset output circuitry (fixed reference) M41T83S: VCC= 3.00 V to 5.50 V M41T83R: VCC= 2.70 V to 5.50 V M41T83Z: VCC= 2.38 V to 5.50 V |
M41T83S: VCC= 3.00 V to 5.50 V |
M41T83R: VCC= 2.70 V to 5.50 V |
M41T83Z: VCC= 2.38 V to 5.50 V |
Serial interface supports I2C bus (400 kHz protocol) |
Programmable alarm with interrupt function (valid even during battery backup mode) |
Optional 2ndprogrammable alarm available |
Square wave output defaults to 32 KHz on power-up (M41T83 only) |
RESET (RST ) output |
Watchdog timer |
Programmable 8-bit counter/timer |
7 bytes of battery-backed user SRAM |
Battery low flag |
Low operating current of 80 μA |
Oscillator stop detection |
Battery or SuperCap™ backup |
Operating temperature of –40 °C to 85 °C |
Package options a 16-lead QFN (M41T83) an 8-lead SOIC (M41T82) or an 18-lead embedded crystal SOIC (M41T83) |
a 16-lead QFN (M41T83) |
an 8-lead SOIC (M41T82) or |
an 18-lead embedded crystal SOIC (M41T83) |
RoHS compliance: lead-free components are compliant with the RoHS directive |
Product Specifications |
---|
DS4858 Serial I2C bus real-time clock (RTC) with battery switchover |
Brochures |
---|
Serial real-time clock ICs |
Smart grid distribution and smart meters - Energy-efficient solutions |
ALARM RTC, 32B, I2C, 5.5V, SOIC-18 | element14 |
Alarm Rtc, 32B, I2C, 5.5V, Soic-18 | Newark Electronics |
M41T Series 5.5 V Serial I2C Bus Battery Switchover Real Time Clock - SOX-18 | Future Electronics |
Real Time Clock Serial 32Byte 18-Pin SOX T/R | Avnet America |
Where can I find additional details, specifications and documents for a M41T83ZMY6F?
Additional datasheets, footprints and schematics for M41T83ZMY6F are listed on our Part Details page. You can also find images and similar parts to M41T83ZMY6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T83ZMY6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T83ZMY6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T83ZMY6F fall under?
The M41T83ZMY6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T83ZMY6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T83ZMY6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T83ZMY6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T83ZMY6F have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for M41T83ZMY6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T83ZMY6F often in real-time on the comparison pages.
What if I can't find stock of M41T83ZMY6F?
You can fill out our help required form which you can use to request a quote for M41T83ZMY6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.