Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.88
|
No stock
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 6V |
Tantalum Capacitor Case | 8331 [21280 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 3ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | SMD |
ESR Temperature | 25°C |
External Depth | 8mm |
External Length / Height | 7.5mm |
External Width | 21.2mm |
Height | 7.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
CAP, 220µF, 6V, 20% | Farnell |
Where can I find additional details, specifications and documents for a M35C227M006BZSS?
Additional datasheets, footprints and schematics for M35C227M006BZSS are listed on our Part Details page. You can also find images and similar parts to M35C227M006BZSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M35C227M006BZSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M35C227M006BZSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M35C227M006BZSS fall under?
The M35C227M006BZSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M35C227M006BZSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M35C227M006BZSS you can contact the distributor directly for product support, shipping queries etc.
Is the M35C227M006BZSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M35C227M006BZSS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for M35C227M006BZSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M35C227M006BZSS often in real-time on the comparison pages.
What if I can't find stock of M35C227M006BZSS?
You can fill out our help required form which you can use to request a quote for M35C227M006BZSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.