Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$84.18
|
No stock
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 8331 [21280 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 1.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
Capacitance Tolerance ± | ± 10% |
ESR Frequency | 120Hz |
ESR Temperature | 25°C |
External Depth | 8mm |
External Length / Height | 7.5mm |
External Width | 21.2mm |
Height | 7.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
CAP, 68µF, 50V, 10% | Farnell |
Where can I find additional details, specifications and documents for a M34C686K050BZSS?
Additional datasheets, footprints and schematics for M34C686K050BZSS are listed on our Part Details page. You can also find images and similar parts to M34C686K050BZSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M34C686K050BZSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M34C686K050BZSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M34C686K050BZSS fall under?
The M34C686K050BZSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M34C686K050BZSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M34C686K050BZSS you can contact the distributor directly for product support, shipping queries etc.
Is the M34C686K050BZSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M34C686K050BZSS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for M34C686K050BZSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M34C686K050BZSS often in real-time on the comparison pages.
What if I can't find stock of M34C686K050BZSS?
You can fill out our help required form which you can use to request a quote for M34C686K050BZSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.