Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$134.12
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$84.18
|
209
in stock
|
Buy Now | |
Rapid Electronics
from US$130.50
|
209
in stock
|
Buy Now | |
Chip One Stop
from US$99.10
|
209
in stock
|
Buy Now | |
Farnell
from US$126.64
|
168
in stock
|
Buy Now | |
TE Store
from US$138.11
|
120
in stock
|
Buy Now | |
RS Americas
from US$117.37
|
1
in stock
|
Buy Now | |
Future Electronics
from US$111.36
|
-
|
Buy Now | |
TTI Europe
from US$122.34
|
-
|
Buy Now | |
Richardson RFPD
from US$106.05
|
-
|
Buy Now | |
Sager
from US$136.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Material | 17-4PH |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Cable 2 ft |
Dimensions | 22.23 x 22.23 x 55.88mm, .87 x .87 x 2.2in |
Supply Voltage | 5V |
Accuracy | ±1% Span |
Overpressure | 2X Rated |
Output/Span | 0 – 100 mV |
Pressure | 250psi |
Type | Gage |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Msp-300-250-P-5-N-1 |Te Connectivity M3051-000005-250PG | Newark Electronics |
Piezoresistive Sensor Gage 250Psi Max 0-100mV | Rapid Electronics |
TE Connectivity PRESS XDCR M3051-000005-250PG | Distrelec |
PRESSURE SENSOR, 250PSI, GAUGE, ANALOG | Farnell |
PRESS XDCR M3051-000005-250PG Pressure Sensor Type: Industrial Pressure Transducer Pressure: 17.23 bar Pressure: 250 psi Pressure Type: Gauge Supply Voltage Range: 5 V Industrial Pressure Transducer 17.23 bar 250 psi Gauge | Pressure Transducers And Transmitter | Part Number: M3051-000005-250PG | Internal Number: M3051-000005-250PG | TE Connectivity | TE Store |
Sensor MSP-300-250-P-5-N-1 Pressure M3051-000005-250PG | TE Connectivity M3051-000005-250PG | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR MSP-300-250-P-5-N-1 | Sager |
Pressure Sensor 0Psi to 250Psi Gauge | Avnet Abacus |
Where can I find additional details, specifications and documents for a M3051-000005-250PG?
Additional datasheets, footprints and schematics for M3051-000005-250PG are listed on our Part Details page. You can also find images and similar parts to M3051-000005-250PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3051-000005-250PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3051-000005-250PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3051-000005-250PG fall under?
The M3051-000005-250PG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to M3051-000005-250PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3051-000005-250PG you can contact the distributor directly for product support, shipping queries etc.
Is the M3051-000005-250PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3051-000005-250PG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for M3051-000005-250PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3051-000005-250PG often in real-time on the comparison pages.
What if I can't find stock of M3051-000005-250PG?
You can fill out our help required form which you can use to request a quote for M3051-000005-250PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.