Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.75
|
No stock
|
Buy Now | |
Future Electronics
from US$36.77
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$39.78
|
18
in stock
|
Buy Now | |
element14
from US$43.76
|
18
in stock
|
Buy Now | |
Farnell
from US$41.22
|
18
in stock
|
Buy Now | |
Avnet America
from US$39.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | M24SR64 STM32F103RGT6 |
Kit Application Type | Communication & Networking |
Application Sub Type | RFID Tag |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | STM32F103xx |
Kit Contents | Premium Edition Discovery kit |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Bluetooth Module with Audio Outputs Connected to Jack 3.5 Headset LCD Colour Screen |
Discovery Kit for the M24SR Series Dynamic NFC/RFID tag | Future Electronics |
Demo Kit, M24Sr Nfc/Rfid Tag | Newark Electronics |
DEMO KIT, M24SR NFC/RFID TAG | element14 |
M24SR-DISCO-PREM, Interface Dev Kit | RS |
M24SR Series Dynamic NFC/RFID Tag Discovery kit | Avnet America |
Where can I find additional details, specifications and documents for a M24SR-DISCO-PREM?
Additional datasheets, footprints and schematics for M24SR-DISCO-PREM are listed on our Part Details page. You can also find images and similar parts to M24SR-DISCO-PREM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24SR-DISCO-PREM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24SR-DISCO-PREM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24SR-DISCO-PREM fall under?
The M24SR-DISCO-PREM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to M24SR-DISCO-PREM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24SR-DISCO-PREM you can contact the distributor directly for product support, shipping queries etc.
Is the M24SR-DISCO-PREM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24SR-DISCO-PREM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for M24SR-DISCO-PREM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24SR-DISCO-PREM often in real-time on the comparison pages.
What if I can't find stock of M24SR-DISCO-PREM?
You can fill out our help required form which you can use to request a quote for M24SR-DISCO-PREM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.