Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Energy Harvesting |
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | M24LR04E-R |
Product Range | - |
Kit Contents | Evaluation Board M24LR04E-R |
SVHC | No SVHC (17-Dec-2015) |
Features | Dual Interface EEPROM w/ I2C STM32/STM8 CPU Temp Sensor Inductive Antenna SPI/UART USB Powered |
Discovery Kit for M24LR04E Dynamic NFC / RFID Tags with Energy Harvesting | Future Electronics |
Discovery Kit For M24LR04E Dual Interface EEPROM With Energy Harvesting | Avnet America |
M24LR, NFC / RFID, DISCOVERY, EVAL | element14 |
M24Lr, Nfc/Rfid, Discovery, Eval | Newark Electronics |
Where can I find additional details, specifications and documents for a M24LR-DISCOVERY?
Additional datasheets, footprints and schematics for M24LR-DISCOVERY are listed on our Part Details page. You can also find images and similar parts to M24LR-DISCOVERY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24LR-DISCOVERY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24LR-DISCOVERY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24LR-DISCOVERY fall under?
The M24LR-DISCOVERY is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to M24LR-DISCOVERY when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24LR-DISCOVERY you can contact the distributor directly for product support, shipping queries etc.
Is the M24LR-DISCOVERY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24LR-DISCOVERY have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for M24LR-DISCOVERY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24LR-DISCOVERY often in real-time on the comparison pages.
What if I can't find stock of M24LR-DISCOVERY?
You can fill out our help required form which you can use to request a quote for M24LR-DISCOVERY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.