Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.4" |
I.D. Supplied - Metric | 10.16mm |
Shrink Tubing / Boot Colour | White |
Length - Imperial | - |
Length - Metric | - |
I.D. Recovered Max - Imperial | 0.187" |
Where can I find additional details, specifications and documents for a M23053/5-307-9?
Additional datasheets, footprints and schematics for M23053/5-307-9 are listed on our Part Details page. You can also find images and similar parts to M23053/5-307-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M23053/5-307-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M23053/5-307-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M23053/5-307-9 fall under?
The M23053/5-307-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to M23053/5-307-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M23053/5-307-9 you can contact the distributor directly for product support, shipping queries etc.
Is the M23053/5-307-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M23053/5-307-9 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for M23053/5-307-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M23053/5-307-9 often in real-time on the comparison pages.
What if I can't find stock of M23053/5-307-9?
You can fill out our help required form which you can use to request a quote for M23053/5-307-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.