Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | Nickel |
Contact Plating | - |
Body Plating | Olive Drab Cadmium |
Connector Shell Size | 17 |
Current Rating | 13A |
IP / NEMA Rating | IP65 |
Insulation Resistance | 5000Mohm |
Length | 29.5mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 32.13mm |
Standard | MIL1344 MIL202 |
Voltage Rating VAC | 1500V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a M1731-S09?
Additional datasheets, footprints and schematics for M1731-S09 are listed on our Part Details page. You can also find images and similar parts to M1731-S09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1731-S09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1731-S09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1731-S09 fall under?
The M1731-S09 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to M1731-S09 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1731-S09 you can contact the distributor directly for product support, shipping queries etc.
Is the M1731-S09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M1731-S09 have stock available?
There is no stock from authorised distributors for M1731-S09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1731-S09 often in real-time on the comparison pages.
What if I can't find stock of M1731-S09?
You can fill out our help required form which you can use to request a quote for M1731-S09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.