Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
MSL | - |
LV58063MC-AH, SHIFT REGISTERS | Farnell |
Dc/Dc Conv, Buck, 470Khz, Sop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LV58063MC-AH?
Additional datasheets, footprints and schematics for LV58063MC-AH are listed on our Part Details page. You can also find images and similar parts to LV58063MC-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV58063MC-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV58063MC-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV58063MC-AH fall under?
The LV58063MC-AH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LV58063MC-AH when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV58063MC-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LV58063MC-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV58063MC-AH have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LV58063MC-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV58063MC-AH often in real-time on the comparison pages.
What if I can't find stock of LV58063MC-AH?
You can fill out our help required form which you can use to request a quote for LV58063MC-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.