Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 5.5V |
---|---|
Input Voltage Min | 2.8V |
No. of Outputs | 4 Output |
Regulator Output Type | Fixed |
LDO Regulator Case Style | HZIP |
No. of Pins | 15Pins |
Output Current - Output 1 | 300mA |
Output Current - Output 2 | 400mA |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 8.5V |
Dropout Voltage Vdo | 600mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
LDO, FIXED, 3.3/8.5V, 0.3A/0.4A, HZIP-15 | element14 |
Where can I find additional details, specifications and documents for a LV5683P-E?
Additional datasheets, footprints and schematics for LV5683P-E are listed on our Part Details page. You can also find images and similar parts to LV5683P-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV5683P-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV5683P-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV5683P-E fall under?
The LV5683P-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LV5683P-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV5683P-E you can contact the distributor directly for product support, shipping queries etc.
Is the LV5683P-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV5683P-E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LV5683P-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV5683P-E often in real-time on the comparison pages.
What if I can't find stock of LV5683P-E?
You can fill out our help required form which you can use to request a quote for LV5683P-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.