Status: | Unknown |
---|---|
Series: | LT Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Thermistor Mounting | Through Hole |
Product Range | LT Series |
Operating Voltage Max | - |
Applications | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistance | 10kohm |
Thermistor Case Style | DO-204AH |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | PTC |
Where can I find additional details, specifications and documents for a LT300014T2610KJ?
Additional datasheets, footprints and schematics for LT300014T2610KJ are listed on our Part Details page. You can also find images and similar parts to LT300014T2610KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT300014T2610KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT300014T2610KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT300014T2610KJ fall under?
The LT300014T2610KJ is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to LT300014T2610KJ when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT300014T2610KJ you can contact the distributor directly for product support, shipping queries etc.
Is the LT300014T2610KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT300014T2610KJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LT300014T2610KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT300014T2610KJ often in real-time on the comparison pages.
What if I can't find stock of LT300014T2610KJ?
You can fill out our help required form which you can use to request a quote for LT300014T2610KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.