LT1014DIDW.. Amplifiers & Comparators by Texas Instruments

IC OP AMP QUAD PRECISION 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.56

Distributor Stock
Logo for Farnell
Farnell
from US$5.93
184
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.56
30,690
in stock
Buy Now
Logo for element14
element14
from US$5.97
184
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.93
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 1MHz
Slew Rate 0.4V/µs
Supply Voltage Range ± 2V to ± 18V
Amplifier Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2V to ± 18V
Base Number 1014
Gain Bandwidth 1MHz
Op Amp Type Precision
Operating Temperature Range -40°C to +105°C
Supply Voltage Max 44V
Supply Voltage Min 5V

Alternative Descriptions

Low Power, 5V-44V wide supply range, quad operational amplifier | Texas Instruments
Precision,l/Offset,l/Noise Quad Op Amps Rohs Compliant: Yes |TEXAS INSTRUMENTS LT1014DIDW. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LT1014DIDW..?

Additional datasheets, footprints and schematics for LT1014DIDW.. are listed on our Part Details page. You can also find images and similar parts to LT1014DIDW.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LT1014DIDW.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1014DIDW.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LT1014DIDW.. fall under?

The LT1014DIDW.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LT1014DIDW.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LT1014DIDW.. you can contact the distributor directly for product support, shipping queries etc.

Is the LT1014DIDW.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LT1014DIDW.. have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LT1014DIDW...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LT1014DIDW.. often in real-time on the comparison pages.

What if I can't find stock of LT1014DIDW..?

You can fill out our help required form which you can use to request a quote for LT1014DIDW.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay