Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | ± 2V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Low power, 5V - 44V wide supply range, dual precision operational amplifier | Texas Instruments |
OP Amp Dual GP 22V/44V 8-Pin PDIP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Dual Precision | Newark Electronics |
Where can I find additional details, specifications and documents for a LT1013DIP.?
Additional datasheets, footprints and schematics for LT1013DIP. are listed on our Part Details page. You can also find images and similar parts to LT1013DIP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1013DIP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1013DIP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1013DIP. fall under?
The LT1013DIP. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LT1013DIP. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1013DIP. you can contact the distributor directly for product support, shipping queries etc.
Is the LT1013DIP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1013DIP. have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LT1013DIP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1013DIP. often in real-time on the comparison pages.
What if I can't find stock of LT1013DIP.?
You can fill out our help required form which you can use to request a quote for LT1013DIP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.