Status: | Unknown |
---|---|
Series: | LT1004 Series |
RoHS: | Unknown |
No distributors results available
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LT1004 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 20mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1004 |
IC Generic Number | 1004 |
Logic Function Number | 1004 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 0.8% |
Reference Voltage Tolerance | 20mV |
Reference Volts | 2.5V |
Temperature Coeff. + | 20ppm/°C |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LT1004CD-2-5G4?
Additional datasheets, footprints and schematics for LT1004CD-2-5G4 are listed on our Part Details page. You can also find images and similar parts to LT1004CD-2-5G4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1004CD-2-5G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1004CD-2-5G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1004CD-2-5G4 fall under?
The LT1004CD-2-5G4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1004CD-2-5G4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1004CD-2-5G4 you can contact the distributor directly for product support, shipping queries etc.
Is the LT1004CD-2-5G4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1004CD-2-5G4 have stock available?
There is no stock from authorised distributors for LT1004CD-2-5G4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1004CD-2-5G4 often in real-time on the comparison pages.
What if I can't find stock of LT1004CD-2-5G4?
You can fill out our help required form which you can use to request a quote for LT1004CD-2-5G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.