Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.094" |
I.D. Supplied - Metric | 2.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 32.81ft |
Length - Metric | 10m |
I.D. Recovered Max - Imperial | 0.047" |
I.D. Recovered Max - Metric | 1.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Tubing in RaySpool Dispenser |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 2.4mm |
Cable Diameter Min | 1.2mm |
Colour | Black |
Fully Shrunk Diameter | 1.2mm |
I.D. Max Recovered | 1.2mm |
I.D. Supplied | 2.4mm |
Internal Diameter | 2.4mm |
Length Imperial | 32.81ft |
Material | Polyolefin |
Shrink Temperature | 65°C |
Shrink Type | Heat |
Unshrunk Diameter | 2.4mm |
Heatshrink, 2.4Mm, Black, 10M | Newark Electronics |
HEATSHRINK, 2.4MM, BLACK, 10M | element14 |
LSTT lowshrink refill,2.4/1.2mm | RS |
LSTT-R-2.4-0 | TTI Europe |
Where can I find additional details, specifications and documents for a LSTT-R-2.4-0?
Additional datasheets, footprints and schematics for LSTT-R-2.4-0 are listed on our Part Details page. You can also find images and similar parts to LSTT-R-2.4-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSTT-R-2.4-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSTT-R-2.4-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSTT-R-2.4-0 fall under?
The LSTT-R-2.4-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSTT-R-2.4-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSTT-R-2.4-0 you can contact the distributor directly for product support, shipping queries etc.
Is the LSTT-R-2.4-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSTT-R-2.4-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for LSTT-R-2.4-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSTT-R-2.4-0 often in real-time on the comparison pages.
What if I can't find stock of LSTT-R-2.4-0?
You can fill out our help required form which you can use to request a quote for LSTT-R-2.4-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.