Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Tri-Axis Gyroscope Tri-Axis Accelerometer |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 24Pins |
Gyroscope Range | ± 250°/s ± 500°/s ± 2000°/s |
Acceleration Range | ± 2g ± 4g ± 6g ± 8g ± 16g |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
MEMS MODULE, 3-AXIS GYRO/ACCEL, LGA-24 | Farnell |
3D Accelerometer and 3D Gyroscope Digital 24-Pin LGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a LSM330TR?
Additional datasheets, footprints and schematics for LSM330TR are listed on our Part Details page. You can also find images and similar parts to LSM330TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM330TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM330TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM330TR fall under?
The LSM330TR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LSM330TR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM330TR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM330TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSM330TR have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for LSM330TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM330TR often in real-time on the comparison pages.
What if I can't find stock of LSM330TR?
You can fill out our help required form which you can use to request a quote for LSM330TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.