Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Tri-Axis Accelerometer Tri-Axis Magnetometer |
---|---|
Supply Voltage Min | 2.16V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 16Pins |
Gyroscope Range | - |
Acceleration Range | ± 2g ± 4g ± 6g ± 8g ± 16g |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Magnetic Field Max | -12G |
Magnetic Field Min | 12G |
3D ACCELEROMETER & MAGNETOMETER, LGA-16 | Farnell |
Where can I find additional details, specifications and documents for a LSM303D?
Additional datasheets, footprints and schematics for LSM303D are listed on our Part Details page. You can also find images and similar parts to LSM303D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM303D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM303D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM303D fall under?
The LSM303D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LSM303D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM303D you can contact the distributor directly for product support, shipping queries etc.
Is the LSM303D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSM303D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LSM303D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM303D often in real-time on the comparison pages.
What if I can't find stock of LSM303D?
You can fill out our help required form which you can use to request a quote for LSM303D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.