Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Prices starting from US$0.0144
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
6,940
in stock
|
Buy Now | |
TE Store
from US$0.06
|
28,054
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
6,341
in stock
|
Buy Now | |
element14
from US$0.0147
|
6,341
in stock
|
Buy Now | |
Farnell
from US$0.0144
|
6,341
in stock
|
Buy Now | |
Avnet America
from US$0.0260
|
-
|
Buy Now | |
RS Americas
from US$0.0170
|
-
|
Buy Now |
Resistance | 20kohm |
---|---|
Product Range | LR Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
LR1 1% 20K Resistance Value: 20K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 6.2 x 2.3 mm Through-Hole Resistor | 20K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR1F20K | Internal Number: 1622382-1 | Alias Number: LR1F20KJIT | 6.2 x 2.3 mm | TE Connectivity | TE Store |
LR Metal Axial Film Resistor 20K 0.6W | RS |
Through Hole Thin Film Resistor, Lr Series, 20 Kohm, 600 Mw, - 1%, 350 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity LR1F20K | Newark Electronics |
RES, 20K, 1%, 600MW, AXIAL, METAL FILM | element14 |
Resistor, 20 kOhm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America |
Resistor, Metal Film, Res 20 Kilohms, Pwr-Rtg 0.6 W, Tol 1%, Axial | TE Connectivity LR1F20K | RS Americas |
Where can I find additional details, specifications and documents for a LR1F20K?
Additional datasheets, footprints and schematics for LR1F20K are listed on our Part Details page. You can also find images and similar parts to LR1F20K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR1F20K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1F20K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR1F20K fall under?
The LR1F20K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR1F20K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR1F20K you can contact the distributor directly for product support, shipping queries etc.
Is the LR1F20K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR1F20K have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LR1F20K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR1F20K often in real-time on the comparison pages.
What if I can't find stock of LR1F20K?
You can fill out our help required form which you can use to request a quote for LR1F20K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.