LR0204F2K0 Resistors by TE Connectivity

RES 2K 1% 250MW AXIAL METAL FILM

Status: Unknown
Series: LR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0107

Distributor Stock
Logo for Farnell
Farnell
from US$0.0123
12,084
in stock
Buy Now
Logo for element14
element14
from US$0.0132
12,084
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0150
239
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0228
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.0107
-
Buy Now
Logo for TE Store
TE Store
from US$0.07
-
Buy Now

Specifications

Resistance 2kohm
Product Range LR Series
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RES, 2K, 1%, 250MW, AXIAL, METAL FILM | element14
Res, Metal Film, 2K, 1%, 200V, Axial | Newark Electronics
Resistor, 2 kOhm, ± 1%, 250 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America
TE Connectivity - AMP Metal Film Resistor LR0204 1% 2K0 | Distrelec
Special Order: LR0204 1% 2K0 Resistance Value: 2K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 3.5 x 2 mm Through-Hole Resistor | 2K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR0204F2K0 | Internal Number: 1622208-1 | Alias Number: LR0204F2K0JIT | 3.5 x 2 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR0204F2K0?

Additional datasheets, footprints and schematics for LR0204F2K0 are listed on our Part Details page. You can also find images and similar parts to LR0204F2K0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR0204F2K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0204F2K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR0204F2K0 fall under?

The LR0204F2K0 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LR0204F2K0 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR0204F2K0 you can contact the distributor directly for product support, shipping queries etc.

Is the LR0204F2K0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR0204F2K0 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for LR0204F2K0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR0204F2K0 often in real-time on the comparison pages.

What if I can't find stock of LR0204F2K0?

You can fill out our help required form which you can use to request a quote for LR0204F2K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay