LPV321M7/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 152KHZ 0.1V/US SC-70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LPV3xx-N are low power (9-µA per channel at 5 V) versions of the LMV3xx op amps. This is another addition to the LMV family of commodity op amps. The LPV3xx-N are the most cost effective solutions for the applications where low voltage, low power operation, space saving and low price are needed. The LPV3xx-N have rail-to-rail output swing capability and the input common-mode voltage range includes ground. They all exhibit excellent speed-power ratio, achieving 152 kHz of bandwidth with a supply current of only 9 µA. The LPV321-N is available in space saving 5-Pin SC70, which is approximately half the size of 5-Pin SOT-23. The small package saves space on PC boards, and enables the design of small portable electronic devices. It also allows the designer to place the device closer to the signal source to reduce noise pickup and increase signal integrity. The chips are built with Texas Instruments's advanced submicron silicon-gate BiCMOS process. The LPV3xx-N have bipolar input and output stages for improved noise performance and higher output current drive.

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for RS
RS
from US$0.69
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.44
16,511
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
-
Buy Now
Logo for element14
element14
from US$1.15
-
Buy Now
Logo for Farnell
Farnell
from US$0.86
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 152kHz
Slew Rate 0.1V/µs
Supply Voltage Range 2.7V to 5V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5V
Op Amp Type General Purpose

Alternative Descriptions

Single, 5-V, 152-kHz, low quiescent current (9-μA), RRO operational amplifier | Texas Instruments
LPV321M7/NOPB | RS
Op-Amp, 152Khz, 0.1V/Us, Sc-70-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPV321M7/NOPB?

Additional datasheets, footprints and schematics for LPV321M7/NOPB are listed on our Part Details page. You can also find images and similar parts to LPV321M7/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPV321M7/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV321M7/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPV321M7/NOPB fall under?

The LPV321M7/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LPV321M7/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPV321M7/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LPV321M7/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPV321M7/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LPV321M7/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPV321M7/NOPB often in real-time on the comparison pages.

What if I can't find stock of LPV321M7/NOPB?

You can fill out our help required form which you can use to request a quote for LPV321M7/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay