Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.29
|
No stock
|
Buy Now |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | Pitch Roll |
Full Scale Rate Range | ± 1500°/s |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 28Pins |
Sensitivity Typ | 0.67mV/°/s |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sensitivity Per Axis | 167µV/°/s |
Supply Voltage Range | 2.7V to 3.6V |
GYROSCOPE, MEMS, DUAL AXIS, 28LGA | Farnell |
Where can I find additional details, specifications and documents for a LPR4150AL.?
Additional datasheets, footprints and schematics for LPR4150AL. are listed on our Part Details page. You can also find images and similar parts to LPR4150AL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPR4150AL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPR4150AL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPR4150AL. fall under?
The LPR4150AL. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPR4150AL. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPR4150AL. you can contact the distributor directly for product support, shipping queries etc.
Is the LPR4150AL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPR4150AL. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LPR4150AL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPR4150AL. often in real-time on the comparison pages.
What if I can't find stock of LPR4150AL.?
You can fill out our help required form which you can use to request a quote for LPR4150AL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.