Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 22V |
Output Voltage Max | 40V |
Output Current Max | 50mA |
Switching Frequency | 1.25MHz |
No. of Outputs | 6Outputs |
IC Mounting | SMD |
Driver Case Style | DSBGA |
No. of Pins | 25Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 50mA |
Output Voltage | 40V |
High-Efficiency LED Backlight Driver for Notebooks | Texas Instruments |
LED Driver, LP8550TLE/NOPB | RS |
Led Driver, Boost, 1.25Mhz, Dsbga-25 | Newark Electronics |
LED DRIVER, BOOST, 1.25MHZ, DSBGA-25 | element14 |
Where can I find additional details, specifications and documents for a LP8550TLE/NOPB?
Additional datasheets, footprints and schematics for LP8550TLE/NOPB are listed on our Part Details page. You can also find images and similar parts to LP8550TLE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP8550TLE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP8550TLE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP8550TLE/NOPB fall under?
The LP8550TLE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LP8550TLE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP8550TLE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP8550TLE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP8550TLE/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP8550TLE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP8550TLE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP8550TLE/NOPB?
You can fill out our help required form which you can use to request a quote for LP8550TLE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.