LP5912-1.1DRVT Power Management ICs - PMIC by Texas Instruments

LDO FIXED 1.1V 0.5A WSON-6

Status: Unknown
Series: 1.1V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Farnell
Farnell
from US$1.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.67
-
Buy Now
Logo for element14
element14
from US$1.64
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.6V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. 1.1V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 170mV
LDO Regulator Case Style WSON
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.1V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ldo, Fixed, 1.1V, 0.5A, Wson-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP5912-1.1DRVT?

Additional datasheets, footprints and schematics for LP5912-1.1DRVT are listed on our Part Details page. You can also find images and similar parts to LP5912-1.1DRVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP5912-1.1DRVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5912-1.1DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP5912-1.1DRVT fall under?

The LP5912-1.1DRVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP5912-1.1DRVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP5912-1.1DRVT you can contact the distributor directly for product support, shipping queries etc.

Is the LP5912-1.1DRVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP5912-1.1DRVT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LP5912-1.1DRVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP5912-1.1DRVT often in real-time on the comparison pages.

What if I can't find stock of LP5912-1.1DRVT?

You can fill out our help required form which you can use to request a quote for LP5912-1.1DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay