Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 36V |
Transition Frequency ft | - |
Power Dissipation Pd | - |
DC Collector Current | 130mA |
DC Current Gain hFE | - |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 395 |
Current Ic Continuous a Max | 130mA |
Device Marking | LP395Z |
Input Type | Transistor Base |
No. of Channels | 1Channels |
No. of Transistors | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 100mA |
Output Voltage Max | 36V |
Transistor Type | Power Bipolar |
Where can I find additional details, specifications and documents for a LP395Z?
Additional datasheets, footprints and schematics for LP395Z are listed on our Part Details page. You can also find images and similar parts to LP395Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP395Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP395Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP395Z fall under?
The LP395Z is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to LP395Z when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP395Z you can contact the distributor directly for product support, shipping queries etc.
Is the LP395Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP395Z have stock available?
There is no stock from authorised distributors for LP395Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP395Z often in real-time on the comparison pages.
What if I can't find stock of LP395Z?
You can fill out our help required form which you can use to request a quote for LP395Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.