Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 8µs |
Supply Voltage Range | 3V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 339 |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS |
Supply Current | 60µA |
Supply Voltage Max | 30V |
Supply Voltage Min | 3V |
IC: comparator | Transfer Multisort Elektronik |
Comparator Gen Purpose Quad, 339 | Newark Electronics |
COMPARATOR GEN PURPOSE QUAD, 339 | element14 |
Where can I find additional details, specifications and documents for a LP339D?
Additional datasheets, footprints and schematics for LP339D are listed on our Part Details page. You can also find images and similar parts to LP339D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP339D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP339D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP339D fall under?
The LP339D is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LP339D when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP339D you can contact the distributor directly for product support, shipping queries etc.
Is the LP339D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP339D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP339D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP339D often in real-time on the comparison pages.
What if I can't find stock of LP339D?
You can fill out our help required form which you can use to request a quote for LP339D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.