LP324D Amplifiers & Comparators by Texas Instruments

OP AMP QUAD ULTRA LOW POWER 324

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$0.85
54
in stock
Buy Now
Logo for element14
element14
from US$1.12
54
in stock
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 100kHz
Slew Rate 0.05V/µs
Supply Voltage Range 3V to 32V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 32V
Base Number 324
Gain Bandwidth 100kHz
Op Amp Type Low Power
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 32V
Supply Voltage Min 3V

Alternative Descriptions

OP AMP, QUAD, ULTRA LOW POWER, 324 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP324D?

Additional datasheets, footprints and schematics for LP324D are listed on our Part Details page. You can also find images and similar parts to LP324D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP324D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP324D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP324D fall under?

The LP324D is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LP324D when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP324D you can contact the distributor directly for product support, shipping queries etc.

Is the LP324D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP324D have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LP324D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP324D often in real-time on the comparison pages.

What if I can't find stock of LP324D?

You can fill out our help required form which you can use to request a quote for LP324D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay