Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Dynamic Range | 6 Decades |
Scale Factor | 1V / Decade |
Response Time | 110µs |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Range | ± 4.5V to ± 18V |
Input Offset Voltage | 1.5mV |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | Logarithmic |
Bandwidth | 45kHz |
Base Number | 102 |
Dynamic Range Decades | 6 |
IC Generic Number | 102 |
IC Temperature Range | Commercial |
Input Current | 1mA |
Operating Temperature Range | 0°C to +70°C |
Scale Factor V / Decade | 1 |
Slew Rate | 0.5V/µs |
Supply Current | 1.25mA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LOG102AID?
Additional datasheets, footprints and schematics for LOG102AID are listed on our Part Details page. You can also find images and similar parts to LOG102AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOG102AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOG102AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOG102AID fall under?
The LOG102AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Logarithmic Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LOG102AID when available in the Logarithmic Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOG102AID you can contact the distributor directly for product support, shipping queries etc.
Is the LOG102AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOG102AID have stock available?
There is no stock from authorised distributors for LOG102AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOG102AID often in real-time on the comparison pages.
What if I can't find stock of LOG102AID?
You can fill out our help required form which you can use to request a quote for LOG102AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.