Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 35V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22V |
Breakdown Voltage Max | 24.2V |
Peak Pulse Power Dissipation | 22.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 23.1V |
Breakdown Voltage Range | 22V to 24.2V |
Capacitance Cd @ Vr Typ | 3000pF |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 250A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 20V |
Termination Type | Surface Mount Device |
Transient Voltage Suppressor, Tvs, Transil Lnbtvs Series, Unidirectional, 20 V, Smd, 2, 22 V |Stmicroelectronics LNBTVS3-220U | Newark Electronics |
ESD Suppressor TVS 15KV 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a LNBTVS3-220U?
Additional datasheets, footprints and schematics for LNBTVS3-220U are listed on our Part Details page. You can also find images and similar parts to LNBTVS3-220U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNBTVS3-220U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNBTVS3-220U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNBTVS3-220U fall under?
The LNBTVS3-220U is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to LNBTVS3-220U when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNBTVS3-220U you can contact the distributor directly for product support, shipping queries etc.
Is the LNBTVS3-220U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNBTVS3-220U have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LNBTVS3-220U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNBTVS3-220U often in real-time on the comparison pages.
What if I can't find stock of LNBTVS3-220U?
You can fill out our help required form which you can use to request a quote for LNBTVS3-220U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.