LMZ14201TZ-ADJ/NOPB Semiconductors - ICs by Texas Instruments

IC SWITCHER POWER MODULE 1A TO-PMOD-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMZ14201 SIMPLE SWITCHER® power module is an easy-to-use step-down DC-DC solution that can drive up to 1-A load with exceptional power conversion efficiency, line and load regulation, and output accuracy. The LMZ14201 is available in an innovative package that enhances thermal performance and allows for hand or machine soldering. The LMZ14201 can accept an input voltage rail between 6 V and 42 V and deliver an adjustable and highly accurate output voltage as low as 0.8 V. The LMZ14201 only requires three external resistors and four external capacitors to complete the power solution. The LMZ14201 is a reliable and robust design with the following protection features: thermal shutdown, input UVLO, output overvoltage protection, short-circuit protection, output current limit, and allows start-up into a prebiased output. A single resistor adjusts the switching frequency up to 1 MHz.

Where to Buy

Prices starting from US$8.21

Distributor Stock
Logo for RS
RS
from US$12.33
423
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.21
187
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.90
-
Buy Now
Logo for element14
element14
from US$14.59
-
Buy Now
Logo for Farnell
Farnell
from US$12.34
-
Buy Now

Specifications

DC / DC Converter Type Module
Input Voltage Min 6V
Input Voltage Max 42V
No. of Outputs 1 Output, 1Outputs
DC / DC Converter IC Case TO-PMOD
No. of Pins 7Pins
Output Current 1A
Output Voltage Min 800mV
Output Voltage Max 6V
Switching Frequency 1MHz
Topology Buck (Step Down)
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Max 6V
Adjustable Output Voltage Min 800mV
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Type Adjustable
Output Voltage 6V
Primary Input Voltage 42V

Alternative Descriptions

Power Module TO-PMOD7 | RS
Ic, Switcher Power Module, 1A, To-Pmod-7 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMZ14201TZ-ADJ/NOPB?

Additional datasheets, footprints and schematics for LMZ14201TZ-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ14201TZ-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMZ14201TZ-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ14201TZ-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMZ14201TZ-ADJ/NOPB fall under?

The LMZ14201TZ-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMZ14201TZ-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ14201TZ-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMZ14201TZ-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMZ14201TZ-ADJ/NOPB have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ14201TZ-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMZ14201TZ-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMZ14201TZ-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LMZ14201TZ-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay