LMX9838SB/NOPB

Electrical & Lighting

> Wireless Systems & Modules

> Communications & Networking Modules

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMX9838SB/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMX9838SB/NOPB
Series Information for LMX9838SB/NOPB - Texas Instruments

Features

  • feature
    AAI for External PCM Codec
  • feature
    Better than -80dBm Input Sensitivity
  • feature
    Bluetooth SIG QD ID: B012394
  • feature
    Class 2 Operation
  • feature
    Compact Size: 10 mm x 17 mm x 2.0 mm
  • feature
    Complete Bluetoothu00ae 2.0 Stack Including u2013 Baseband and Link Manager u2013 Protocols: L2CAP, RFCOMM, SDP u2013 Profiles: GAP, SDAP, SPP
  • feature
    FCC, IC, CE, and Japan MIC Certified
  • feature
    High Integration: Includes Processor, Antenna, Crystal, EEPROM, LDO
  • feature
    Supporting up to 7 Active Bluetooth Data Links and 1 Active SCO Link
  • feature
    UART Command/Data Port Speed 921.6kbits/s

Description

704KBPS BLUETOOTH MODULE
The Texas Instruments LMX9838 Bluetooth Serial Port module is a fully integrated Bluetooth 2.0 baseband controller, 2.4 GHz radio, crystal, antenna, LDO and discreets; combined to form a complete small form factor (10 mm x 17 mm x 2.0 mm) Bluetooth node. All hardware and firmware is included to provide a complete solution from antenna through the complete lower and upper layers of the Bluetooth stack, up to the application including the Generic Access Profile (GAP), the Service Discovery Application Profile (SDAP), and the Serial Port Profile (SPP). The module includes a configurable service database to fulfil service requests for additional profiles on the host. Moreover, the LMX9838 is qualified as a Bluetooth endproduct, ready to be used in the end application without additional testing and license cost. Based on TI’s CompactRISC 16-bit processor architecture and Digital Smart Radio technology, the LMX9838 is optimized to handle the data and link management processing requirements of a Bluetooth node.

Specifications

Bluetooth Version:
Bluetooth 2.0
Supply Voltage Min:
1.8V
Supply Voltage Max:
3.6V
Signal Range Max:
-
Data Rate:
704Kbps
Bluetooth Class:
Class 2
Receive Sensitivity:
-80dBm
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet Europe

Bluetooth Class II 3.3V 0.704Mbps 70-Pin LTCC Tray

Avnet Europe product