Status: | Active |
---|---|
Series: | LMV822 |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
No stock
|
Buy Now | |
Future Electronics
from US$0.68
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,734
in stock
|
Buy Now | |
element14
from US$0.75
|
1,734
in stock
|
Buy Now | |
Farnell
from US$0.70
|
1,734
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low power consumption: 400 μA max at 5 V |
Low power shutdown mode: 50 nA max |
Low offset voltage: 0.8 mV max at 25°C |
Tiny packages |
Extended temperature range: -40°C to +125°C |
Low supply voltage: 2.5 V - 5.5 V |
Gain bandwidth product: 5.5 MHz |
Automotive qualification |
Product Specifications |
---|
DS8742 Low power, high accuracy, general-purpose operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LMV82x Series 5.5 V 5.5 MHz General Purpose Operational Amplifier - SOIC-8 | Future Electronics |
Operational Amplifier, Dual, 5.5 Mhz, 2, 1.9 V/ S, 2.5V To 5.5V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics LMV822IDT | Newark Electronics |
OP AMP, DUAL, 2.5/5.5V, 5.5MHZ, 4MV, 8SO | element14 |
OP Amp Dual GP R-R O/P 5.5V 8-Pin SO N T/R | Avnet Silica |
STMicroelectronics, LMV822IDT | RS |
Where can I find additional details, specifications and documents for a LMV822IDT?
Additional datasheets, footprints and schematics for LMV822IDT are listed on our Part Details page. You can also find images and similar parts to LMV822IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV822IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV822IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV822IDT fall under?
The LMV822IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV822IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV822IDT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV822IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV822IDT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV822IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV822IDT often in real-time on the comparison pages.
What if I can't find stock of LMV822IDT?
You can fill out our help required form which you can use to request a quote for LMV822IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.