LMV344IDR

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMV344IDR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMV344IDR
Details for Texas Instruments

LMV344IDR

Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown
Buy Directly from Texas Instruments (10071 in Stock)
$0.2900 per unit
Series Information for LMV344IDR - Texas Instruments

Features

  • feature
    2.7-V and 5-V Performance
  • feature
    ESD Protection Exceeds JESD 22
  • feature
    Gain Bandwidth of 1 MHz (Typical)
  • feature
    Input Bias Current:1 pA (Typical)
  • feature
    Input Offset Voltage: 0.25 mV (Typical)
  • feature
    Input Referred Voltage Noise (at 10 kHz): 20 nV/u221aHz
  • feature
    Low Shutdown Current: 45 pA (Typical)
  • feature
    Low Supply Current: 100 u03bcA (Typical)
  • feature
    Rail-to-Rail Output Swing
  • feature
    Slew Rate: 1 V/u03bcs (Typical)
  • feature
    Turnon Time From Shutdown: 5 u03bcs (Typical)

Description

IC OP-AMP 1MHZ 1V/ US SOIC-14
The LMV34x devices are single, dual, and quad CMOS operational amplifiers, respectively, with low voltage, low power, and rail-to-rail output swing capabilities. The PMOS input stage offers an ultra-low input bias current of 1 pA (typical) and an offset voltage of 0.25 mV (typical). The single-supply amplifier is designed specifically for low-voltage (2.7 V to 5 V) operation, with a wide common-mode input voltage range that typically extends from –0.2 V to 0.8 V from the positive supply rail. The LMV341 (single) also offers a shutdown (SHDN) pin that can be used to disable the device. In shutdown mode, the supply current is reduced to 33 nA (typical). Additional features of the family are a 20-nV/√Hz voltage noise at 10 kHz, 1-MHz unity-gain bandwidth, 1-V/μs slew rate, and 100-μA current consumption per channel. Offered in both the SOT-23 and smaller SC70 packages, the LMV341 is suitable for the most spaceconstraint applications. The LMV342 dual device is offered in the standard SOIC and VSSOP packages. An extended industrial temperature range from –40°C to 125°C makes these devices suitable in a wide variety of commercial and industrial environments.

Specifications

No. of Amplifiers:
4Amplifiers
Bandwidth:
1MHz
Slew Rate:
1V/µs
Supply Voltage Range:
2.5V to 5.5V
Amplifier Case Style:
SOIC
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.5V to 5.5V
Filter Terminals:
SMD
Input Bias Current:
120A
Op Amp Type:
CMOS
Operating Temperature Range:
-40°C to +125°C
Quiescent Current:
0.17A
Rail To Rail I/O Type:
Rail-Rail Outputs

Alternate Descriptions

Avnet America

OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC T/R

Avnet America product

Avnet Europe

OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC T/R

Avnet Europe product

Texas Instruments

Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product