Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
2,960
in stock
|
Buy Now | |
Texas Instruments
from US$0.14
|
33,443
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
13,893
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
8,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
336
in stock
|
Buy Now | |
element14
from US$0.26
|
336
in stock
|
Buy Now | |
Farnell
from US$0.27
|
336
in stock
|
Buy Now |
Comparator Type | Low Voltage |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 1µs |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Base Number | 331 |
Logic Function Number | 331 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 60µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Single General Purpose Low-Voltage Comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comp 2,7-5,5V 350ns SOT23-5 | Schukat Electronic |
Comparator Single 5.5V 5-Pin SOT-23 | RS |
Comparator Low Volt, Smd, Sot-23-5 | Newark Electronics |
COMPARATOR LOW VOLT, SMD, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a LMV331IDBVR?
Additional datasheets, footprints and schematics for LMV331IDBVR are listed on our Part Details page. You can also find images and similar parts to LMV331IDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV331IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV331IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV331IDBVR fall under?
The LMV331IDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV331IDBVR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV331IDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the LMV331IDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV331IDBVR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for LMV331IDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV331IDBVR often in real-time on the comparison pages.
What if I can't find stock of LMV331IDBVR?
You can fill out our help required form which you can use to request a quote for LMV331IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.