LMV324IDR Amplifiers & Comparators by Texas Instruments

OP-AMP 1MHZ 1V/US SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV321, LMV358, LMV324, and LMV324S devices are single, dual, and quad low-voltage (2.7 V to 5.5 V) operational amplifiers with rail-to-rail output swing. These devices are the most costeffective solutions for applications where low-voltage operation, space saving, and low cost are needed. These amplifiers are designed specifically for lowvoltage (2.7 V to 5 V) operation, with performance specifications meeting or exceeding the LM358 and LM324 devices that operate from 5 V to 30 V. With package sizes down to one-half the size of the DBV (SOT-23) package, these devices can be used for a variety of applications.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.14
2,660
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.08
84,291
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.27
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 1MHz
Slew Rate 1V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Op Amp Type Rail to Rail

Alternative Descriptions

Quad, 5.5-V, 1-MHz, RRO operational amplifier | Texas Instruments
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC | RS
Op Amp, Quad Low Volt Rro/P, Soic14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV324IDR?

Additional datasheets, footprints and schematics for LMV324IDR are listed on our Part Details page. You can also find images and similar parts to LMV324IDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV324IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV324IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV324IDR fall under?

The LMV324IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV324IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV324IDR you can contact the distributor directly for product support, shipping queries etc.

Is the LMV324IDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV324IDR have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV324IDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV324IDR often in real-time on the comparison pages.

What if I can't find stock of LMV324IDR?

You can fill out our help required form which you can use to request a quote for LMV324IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay